PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Red
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Pushbutton Switches Illuminated Pushbutton Switches
PB SW, SPDT, 0.3A, 12V, GRN/RED, SOLDER; Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSH SPDT 0.03A 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5511MBLKREDGRN | EG1723-ND | 5511MBLKREDGRN | 08X1095 | 5511MBLKREDGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 0.3A, 12V, Grn/red, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |