E-Switch, Inc. Pushbutton Switches 800SP9B5M1QEH

Description
PUSHBUTTON, 3A, SPST, Off-(On), Solder
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPST, Off-(On), Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800SP9B5M1QEH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B5M1QEH
Pushbutton Switches 1400-800SP9B5M1QEH
PUSHBUTTON, 3A, SPST, Off-(On), Solder

PUSHBUTTON, 3A, SPST, Off-(On), Solder

Supplier's Site Datasheet
Pushbutton Switches - EG5842-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5842-ND
Pushbutton Switches EG5842-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst, 3A, 120Vac, Solder Lug; Switch Operation E-Switch - 16N1720 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 120Vac, Solder Lug; Switch Operation E-Switch
16N1720
Switch, Pushbutton, Spst, 3A, 120Vac, Solder Lug; Switch Operation E-Switch 16N1720
SWITCH, PUSHBUTTON, SPST, 3A, 120VAC, SOLDER LUG; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 120VAC, SOLDER LUG; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B5M1QEH
Pushbutton Switches 800SP9B5M1QEH
Pushbutton Switches SPST OFF(ON) SLDR MT

Pushbutton Switches SPST OFF(ON) SLDR MT

Buy Now Datasheet
Switches - Pushbutton Switches - 800SP9B5M1QEH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
800SP9B5M1QEH
Switches - Pushbutton Switches 800SP9B5M1QEH
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800SP9B5M1QEH EG5842-ND 16N1720 800SP9B5M1QEH 800SP9B5M1QEH
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 3A, 120Vac, Solder Lug; Switch Operation E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Solder Pin Solder Terminals
Max Current Rating 3 amps 3 amps 3 amps 3 amps 3 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Pushbutton - 21512862 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - M 687 - M 687-11-1-8R-AUNI -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details