Littelfuse, Inc. 3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer 7112

Description
Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.
Request a Quote Datasheet
Description
Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer - 7112 - Littelfuse, Inc.
Rosemont, IL, United States
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer
7112
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer 7112
Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.

Four knob pull positions: In – Mid1 – Mid2 – Out.Can be used for Off-Park & Tail-Low Beam & Tail-High Beam & Tail, etc. Five screw terminals. Plated steel case. Mounting stem 3/8"-24 thread. With tan knob imprinted ‘Lights’. 10A at 12V DC.

Supplier's Site Datasheet
Pushbutton Switches - F8970-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8970-ND
Pushbutton Switches F8970-ND
Pushbutton Switch DP3T Standard Panel Mount, Rear

Pushbutton Switch DP3T Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
7112
Switches - Pushbutton Switches 7112
SWITCH H/L 4POS

SWITCH H/L 4POS

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
7112
Pushbutton Switches 7112
Pushbutton Switches SW H/L 4POS

Pushbutton Switches SW H/L 4POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7112 F8970-ND 7112 7112
Product Name 3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Terminal Type Screw Terminals; 5 Screw Screw Terminals Screw Terminals
Max Current Rating 10 amps 10 amps 10 amps
Max DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP3LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11CP - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 10151491 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details