Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 3A, SPDT, On-(On), Solder
Pushbutton Switches SPDT SNAP PB SWITCH
PUSHBUTTON SWITCH, SPDT, 3A, 120VAC, 28VDC; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2592-ND | 1400-700SP7B10M1QEH | 700SP7B10M1QEH | 16N1566 | 700SP7B10M1QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |