E-Switch, Inc. Pushbutton Switches 800SP9B8M2QE

Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2617-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2617-ND
Pushbutton Switches EG2617-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-800SP9B8M2QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B8M2QE
Pushbutton Switches 1400-800SP9B8M2QE
PUSHBUTTON, 3A, SPST, Off-(On), PC Pin

PUSHBUTTON, 3A, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Switches - Pushbutton Switches - 800SP9B8M2QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
800SP9B8M2QE
Switches - Pushbutton Switches 800SP9B8M2QE
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch - 16N1766 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch
16N1766
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch 16N1766
PB SW, SPST, 3A, 120VAC, SOLDER; Product Range:800 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

PB SW, SPST, 3A, 120VAC, SOLDER; Product Range:800 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B8M2QE
Pushbutton Switches 800SP9B8M2QE
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPDT

Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPDT

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2617-ND 1400-800SP9B8M2QE 800SP9B8M2QE 16N1766 800SP9B8M2QE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1116519 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details