E-Switch, Inc. Pushbutton Switches 700ASP7B21M2QE

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 700ASP7B21M2QE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700ASP7B21M2QE-ND
Pushbutton Switches 700ASP7B21M2QE-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-700ASP7B21M2QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700ASP7B21M2QE
Pushbutton Switches 1400-700ASP7B21M2QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700ASP7B21M2QE
Switches - Pushbutton Switches 700ASP7B21M2QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site
Pb Switch, Spdt, 3A, 120Vac, Solder; Product Range E-Switch - 16N1496 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 3A, 120Vac, Solder; Product Range E-Switch
16N1496
Pb Switch, Spdt, 3A, 120Vac, Solder; Product Range E-Switch 16N1496
PB SWITCH, SPDT, 3A, 120VAC, SOLDER; Product Range:700A Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

PB SWITCH, SPDT, 3A, 120VAC, SOLDER; Product Range:700A Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700ASP7B21M2QE
Pushbutton Switches 700ASP7B21M2QE
Pushbutton Switches 3A @ 120 VAC/ 28 VDC PC Mnt

Pushbutton Switches 3A @ 120 VAC/ 28 VDC PC Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 700ASP7B21M2QE-ND 1400-700ASP7B21M2QE 700ASP7B21M2QE 16N1496 700ASP7B21M2QE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 3A, 120Vac, Solder; Product Range E-Switch Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features DustProof DustProof; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10159635 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details