E-Switch, Inc. Pushbutton Switches - 800USP8P1A1M2RE 800USP8P1A1M2RE

Description
Manufacturer: E-Switch Win Source Part Number: 858314-800USP8P1A1M2 RE Series: 800U Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Tube Mounting: Through Hole Family Name: 800USP8 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5341, 800USP8A1M2RE
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 858314-800USP8P1A1M2 RE Series: 800U Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Tube Mounting: Through Hole Family Name: 800USP8 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5341, 800USP8A1M2RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - 800USP8P1A1M2RE
858314-800USP8P1A1M2RE
Pushbutton Switches - 800USP8P1A1M2RE 858314-800USP8P1A1M2RE
Manufacturer: E-Switch Win Source Part Number: 858314-800USP8P1A1M2 RE Series: 800U Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Through Hole Package: Tube Mounting: Through Hole Family Name: 800USP8 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: EG5341, 800USP8A1M2RE

Manufacturer: E-Switch
Win Source Part Number: 858314-800USP8P1A1M2RE
Series: 800U
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPDT Standard Through Hole
Package: Tube
Mounting: Through Hole
Family Name: 800USP8
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG5341, 800USP8A1M2RE

Buy Now Datasheet
Pushbutton Switches - 1400-800USP8P1A1M2RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800USP8P1A1M2RE
Pushbutton Switches 1400-800USP8P1A1M2RE
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5341-ND
Pushbutton Switches EG5341-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - 800USP8P1A1M2RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
800USP8P1A1M2RE
Switches - Pushbutton Switches 800USP8P1A1M2RE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Pb Switch, Spdt, 0.4Va, 20V, Pcb; Product Range E-Switch - 84Y2994 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.4Va, 20V, Pcb; Product Range E-Switch
84Y2994
Pb Switch, Spdt, 0.4Va, 20V, Pcb; Product Range E-Switch 84Y2994
PB SWITCH, SPDT, 0.4VA, 20V, PCB; Product Range:800U Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

PB SWITCH, SPDT, 0.4VA, 20V, PCB; Product Range:800U Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800USP8P1A1M2RE
Pushbutton Switches 800USP8P1A1M2RE
Pushbutton Switches Ultraminiature Pushbutton Switch 0.4VA @ 20V Max (AC or DC) 250 gf Single Pole ON-(ON) 3.30mm H Actuator, 1.6mm H Bushing, PC Thru Hole, Epoxy Sealed

Pushbutton Switches Ultraminiature Pushbutton Switch 0.4VA @ 20V Max (AC or DC) 250 gf Single Pole ON-(ON) 3.30mm H Actuator, 1.6mm H Bushing, PC Thru Hole, Epoxy Sealed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 858314-800USP8P1A1M2RE 1400-800USP8P1A1M2RE EG5341-ND 800USP8P1A1M2RE 84Y2994 800USP8P1A1M2RE
Product Name Pushbutton Switches - 800USP8P1A1M2RE Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.4Va, 20V, Pcb; Product Range E-Switch Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features DustProof; Weather resistant or waterproof DustProof RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Micro switches - M 660 - M1S 660-11-K-Y 0,6M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers