PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin
Pushbutton Switch SPDT Keyswitch Through Hole
Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSH SPDT 0.03A 12V
Pushbutton Switches Pushbutton Switch SPDT 0.03A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5511MGRYX | EG1710-ND | 16N1430 | 5511MGRYX | 5511MGRYX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | Solder Pin | |
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |