PTT/ILL PB,MOM,FV,120V,GRN,1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3473-52PT6E3AB-ND | 52PT6E3AB |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Screw Terminals | Screw Terminals |