DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 49
Product Name Notes
ACTUATOR, 18 MM X 18 MM, ILLUMIN
ACTUATOR, 18 MM, ILLUMINATIVE,
ACTUATOR, 24 MM X 18 MM, ILLUMIN
ACTUATOR, 24,5 MM, MUSHROOM-HEA
ACTUATOR, ILLUMINATIVE, 1 NC / 1
ACTUATOR, ILLUMINATIVE, 1 NC, MA
ACTUATOR, ILLUMINATIVE, 1 NC, MO
ACTUATOR, ILLUMINATIVE, 1 NO, MA
ACTUATOR, ILLUMINATIVE, 1 NO, MO
ACTUATOR, ILLUMINATIVE, 2 NC / 2
ACTUATOR, ILLUMINATIVE, 2 NC, MA
ACTUATOR, ILLUMINATIVE, 2 NC, MO
ACTUATOR, ILLUMINATIVE, 2 NO, MA
ACTUATOR, ILLUMINATIVE, 3 NC / 3
ACTUATOR, ILLUMINATIVE, 4 NC / 4
AS-INTERFACE ENCLOSURE PLASTIC
FOOT SWITSWITZERLAND 44-03-028
J977-1 MINI FLAT PAK SWITCH W/ B
J977-1 MINI FLAT PAK SWITCH W/ S
J977-8 MINI FLAT PAK SWITCH W/ B
J977-8 MINI FLAT PAK SWITCH W/ S
PUSH BUTTONS, 22MM MOMENTARY, ST
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Pushbutton Switch DPDT Standard Panel Mount, Front
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switch DPST Standard Panel Mount, Rear
Pushbutton Switch DPST-NC Standard Panel Mount, Front
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Pushbutton Switch DPST-NO Standard Panel Mount, Rear
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Rear
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Rear
Pushbutton Switch SPDT Standard
Pushbutton Switch SPDT x 4 Standard Panel Mount, Rear
Pushbutton Switch SPST Standard Free Hanging
Pushbutton Switch SPST Standard Panel Mount, Rear
Pushbutton Switch SPST Standard Through Hole, Right Angle
Pushbutton Switch SPST Standard Through Hole
Pushbutton Switch SPST-NC Standard Free Hanging
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Keyswitch Through Hole
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Rear
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Pushbutton Switch
WS-PBTU PUSHBUTTON SWITCH
WS-PBTV PUSHBUTTON SWITCH

<< Prev Next >>