Siemens AG Pushbutton Switches 52PP3V4U

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52PP3V4U-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52PP3V4U-ND
Pushbutton Switches 3473-52PP3V4U-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52PP3V4U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52PP3V4U
Switches - Pushbutton Switches 52PP3V4U
3POS,MOM,NON ILL,YEL LG PLAS,NCX

3POS,MOM,NON ILL,YEL LG PLAS,NCX

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52PP3V4U-ND 52PP3V4U
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Projected Momentary Push Buttons - 2AP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers