DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 49
Product Name Notes
ACTUATOR, 16 MM, 18 MM X 18 MM,
ACTUATOR, 16 MM, 18 MM, ILLUMI
ACTUATOR, 16 MM, 24 MM X 18 MM,
CHS30 SWITCH MO NO 100MA AI RGB
CHS30 SWITCH MO NO 2A AI RGB P4
CHS30 SWITCH MO NO 30MA P G0 20
DC DC CONVERTER,1W,5VDC
MSM 19 SWITCH 16A RI STANDBY QC
MSM 19 SWITCH C 100MA RI QC
MSM MECHANICAL METAL LINE SWITCH
MSM SERIES 19MM METAL LINE SWITC
MSM-16 SWITCH
MSM-19 SWITCH
MSM-22 SWITCH
MSM-24 SWITCH
MSM-30 SWITCH
MSM16 SWITCH MO NX SPDT 100MA S0
MSM19 SWITCH LA NO DPST 16A RI 0
MSM19 SWITCH LA NO SPST 12A S0 N
MSM19 SWITCH MO NX SPDT 100MA RI
MSM19 SWITCH MO NX SPDT 100MA
MSM19 SWITCH MO NX SPDT 10A RGB
MSM19 SWITCH MO NX SPDT 10A RI 0
MSM19 SWITCH MO NX SPDT 5A AI RG
MSM19 SWITCH MO NX SPDT 5A RI 0B
MSM19 SWITCH MO NX SPDT 6A RI 0G
MSM19 SWITCH
MSM22 SWITCH LA NO DPST 12A PI 0
MSM22 SWITCH MO NX SPDT 100MA
MSM22 SWITCH MO NX SPDT 10A 0BL
MSM22 SWITCH MO NX SPDT 10A RGB
MSM22 SWITCH MO NX SPDT 10A RI 0
MSM22 SWITCH MO NX SPDT 5A AI RG
MSM22 SWITCH
MSM30 SWITCH MO NX SPDT 100MA RI
MSM30 SWITCH MO NX SPDT 100MA
MSM30 SWITCH MO NX SPDT 10A RGB
MSM30 SWITCH MO NX SPDT 10A RI 0
MSM30 SWITCH
MSMII-19 SWITCH, MOMENTARY SWITC
MSMII-22 SWITCH, MOMENTARY SWITC
MSMII-30 SWITCH, MOMENTARY SWITC
MSS 19 SWITCH BZ CONNECTOR
MSS 19 SWITCH LI CONNECTOR
MSS 22 SWITCH BZ CONNECTOR
MSS 22 SWITCH LI CONNECTOR
MSS 30 SWITCH BZ CONNECTOR
MSS 30 SWITCH LI CONNECTOR
Programmable Display Switch Capacitive Pushbutton, OLED Panel Mount
PSE22 SWITCH MO NO 100MA RI RGB
Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
Pushbutton Switch 6PST-3NO/3NC Standard Panel Mount, Front
Pushbutton Switch 8PST-4NO/4NC Standard Panel Mount, Front
Pushbutton Switch DPST Anti-Vandal Panel Mount, Front
Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPST-NC Standard Panel Mount, Front
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switch
SWITCH PUSHBUTTON SPDT 100MA 30V
SWITCH PUSHBUTTON SPDT 100MA
SWITCH PUSHBUTTON SPDT 10A 125V
SWITCH PUSHBUTTON SPDT 10A 250V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPDT 5A 250V
SWITCH PUSHBUTTON SPST 12A 250V
SWITCH PUSHBUTTON
SWITCH SPST MOM PNL MT
THS30 SWITCH MO NO 100MA AI RGB
TTS22 SWITCH LA NO 100MA RI RGB
TTS22 SWITCH MO NO 100MA RI RGB

<< Prev Next >>