Littelfuse, Inc. 3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer 7127

Description
Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 20A at 12V glass fuse, black knob imprinted ‘Lights’. Four screw terminals, plated steel case, mounting stem with 7/16"-28 thread.
Request a Quote Datasheet
Description
Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 20A at 12V glass fuse, black knob imprinted ‘Lights’. Four screw terminals, plated steel case, mounting stem with 7/16"-28 thread.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer - 7127 - Littelfuse, Inc.
Rosemont, IL, United States
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer
7127
3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer 7127
Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 20A at 12V glass fuse, black knob imprinted ‘Lights’. Four screw terminals, plated steel case, mounting stem with 7/16"-28 thread.

Three knob pull positions: In – Mid – Out.In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 20A at 12V glass fuse, black knob imprinted ‘Lights’. Four screw terminals, plated steel case, mounting stem with 7/16"-28 thread.

Supplier's Site Datasheet
Pushbutton Switches - F8973-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F8973-ND
Pushbutton Switches F8973-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
7127
Switches - Pushbutton Switches 7127
SWITCH H/L 3POS

SWITCH H/L 3POS

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
7127
Pushbutton Switches 7127
Pushbutton Switches SW H/L 3POS

Pushbutton Switches SW H/L 3POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 7127 F8973-ND 7127 7127
Product Name 3-Position or 4-Position Headlamp Push-Pull Switches with Optional Rotary Dimmer Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Terminal Type Screw Terminals; 4 Screw Screw Terminals Screw Terminals
Max Current Rating 20 amps 20 amps 20 amps
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details