Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Pushbutton Switches .4A @ 20VAC On-(On) SPDT DPDT
SWITCH PUSHBUTTON SPDT 0.4VA 20V
PB SW, ROUND, SPDT, 0.4VA, 20V, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 700SP7B10VS2RE-ND | 1400-700SP7B10VS2RE | 700SP7B10VS2RE | 700SP7B10VS2RE | 40T8506 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Round, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Max. Mechanical Life | 50000 Number of electrical operations |