Pushbutton Switch SPDT Standard Panel Mount, Snap-In
PB SW, SPDT, 1A, 120VAC, PANEL, BLACK; Product Range:8020 Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:1ARoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches ON-(ON) SPDT SLDR MT
Gold over Silver over Copper Alloy Contact, Pushbutton Panel Mount Switch
Bushings: Brass, nickel-plated. Plungers: Glass-filled nylon. Cap and Bezel: Black nylon. Case: Red diallyl phthalate. Operating Temperature: –30°C to 65°C. Included Hardware: Two nuts, locking-ring and lockwasher, where applicable.
8X25 Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass with gold-plate over nickel-plate.
8X21 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC, or 0.4 VA max. at 20 VAC or VDC max. Common Contact and Terminals: Brass with gold-plate over nickel-plate. Normally Open and Normally Closed Contacts: Coin silver with gold-plate over nickel-plate.
8X6 Models. Contact Rating: 6 amps at 120 VAC or 28 VDC; 3 amps at 250 VAC (816X-UL). Center Contact and Terminals: Brass, silver-plated. End Contacts: Silver, silver-plated.
A “2” at the end of each part number indicates a black actuator; a “22” indicates a black actuator and black bezel; and a “223” indicates a black actuator, black bezel and a red LED.
Panel Cut Out: 0.500 × 0.600".
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4025-ND | 37AH7748 | 8121J81ZGE22 | 8121J81ZGE22 | 70128380 |
| Product Name | Pushbutton Switches | Pb Sw, Spdt, 1A, 120Vac, Panel, Black; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches | Switch, PNL-MNT, Pushbutton, 6A@120VAC OR 28VDC;3A@250VAC, SPDT, ON-MOM. |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals | |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |