Siemens AG Pushbutton Switches 52PT6K9AB

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52PT6K9AB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52PT6K9AB-ND
Pushbutton Switches 3473-52PT6K9AB-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52PT6K9AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52PT6K9AB
Switches - Pushbutton Switches 52PT6K9AB
PTT/ILL PB,MOM,XFMR,600V,AMB ,1NO

PTT/ILL PB,MOM,XFMR,600V,AMB,1NO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52PT6K9AB-ND 52PT6K9AB
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1182-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers