Pushbutton Switch SPDT Keyswitch Through Hole
SWITCH PUSH SPDT 0.3A 12V
Pushbutton Switches 300mA @ 12 VDC Blue No LED
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5501M4X | 5501M4X-ND | 5501M4X | 5501M4X |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | |||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.0120 amps |