E-Switch, Inc. Pushbutton Switches 800UDP8P1A1M7RER1BLK

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5349-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5349-ND
Pushbutton Switches EG5349-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches 1400-800UDP8P1A1M7RER1BLK
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800UDP8P1A1M7RER1BLK
Switches - Pushbutton Switches 800UDP8P1A1M7RER1BLK
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2990 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2990
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2990
PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5349-ND 1400-800UDP8P1A1M7RER1BLK 800UDP8P1A1M7RER1BLK 84Y2990
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof DustProof; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10764510 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details