Pushbutton Switch SPDT Keyswitch Through Hole
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin
Pushbutton Switches Pushbutton Switch SPDT 0.03A 12V
SWITCH PUSH SPDT 0.03A 12V
Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG1714-ND | 1400-5511MWHTX | 5511MWHTX | 5511MWHTX | 40T8496 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Product Range E-Switch |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | |
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |