Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPST/SPDT
SWITCH PUSHBUTTON SPDT 3A 120V
PB SW, SPDT, 3A, 120VAC, SOLDER; Product Range:800 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:120VRoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 800SP8B6M7QE-ND | 1400-800SP8B6M7QE | 800SP8B6M7QE | 800SP8B6M7QE | 16N1682 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |