Siemens AG Pushbutton Switches 52PP2V6A

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3473-52PP2V6A-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3473-52PP2V6A-ND
Pushbutton Switches 3473-52PP2V6A-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - 52PP2V6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
52PP2V6A
Switches - Pushbutton Switches 52PP2V6A
PP2,MTD,GRY,2 1/2" PLASTIC,2POS,

PP2,MTD,GRY,2 1/2" PLASTIC,2POS,

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3473-52PP2V6A-ND 52PP2V6A
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button, Mushroom Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details