Tactile Switches .1A 42VAC/DC 1NO Grn LED 20mA 3.2VDC
SWITCHING ELEMENT WITH ILLUMINAT
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 70-220.5S-ND | 70-220.5S | 70-220.5S |
| Product Name | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) |