E-Switch, Inc. Pushbutton Switches 700SP7B11M7QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 700SP7B11M7QE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700SP7B11M7QE-ND
Pushbutton Switches 700SP7B11M7QE-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Buy Now Datasheet
Pushbutton Switches - 1400-700SP7B11M7QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700SP7B11M7QE
Pushbutton Switches 1400-700SP7B11M7QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700SP7B11M7QE
Switches - Pushbutton Switches 700SP7B11M7QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7B11M7QE
Pushbutton Switches 700SP7B11M7QE
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Buy Now Datasheet
Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch - 16N1600 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch
16N1600
Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch 16N1600
PB SW, SPDT, 3A, 120VAC, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White; Panel Cutout (H x W):-RoHS Compliant: Yes

PB SW, SPDT, 3A, 120VAC, SOLDER; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:White; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 700SP7B11M7QE-ND 1400-700SP7B11M7QE 700SP7B11M7QE 700SP7B11M7QE 16N1600
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 3A, 120Vac, Solder; Product Range E-Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 3 amps 3 amps 3 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details