PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Pushbutton Switch SPDT Standard Through Hole
PB SW, SPDT, 0.4VA, 20V, SOLDER; Product Range:800A Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches Sealed Sub-Miniature SPDT IP67, 0.4VA@20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800AWSP8M2RE | EG2604-ND | 16N1643 | 800AWSP8M2RE | 800AWSP8M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton |