E-Switch, Inc. Pushbutton Switches 700SP7B20M7QE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2597-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2597-ND
Pushbutton Switches EG2597-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches - 1400-700SP7B20M7QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700SP7B20M7QE
Pushbutton Switches 1400-700SP7B20M7QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7B20M7QE
Pushbutton Switches 700SP7B20M7QE
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Buy Now Datasheet
Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc, Right Angle Through Hole; Switch Operation E-Switch - 16N1611 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc, Right Angle Through Hole; Switch Operation E-Switch
16N1611
Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc, Right Angle Through Hole; Switch Operation E-Switch 16N1611
PUSHBUTTON SWITCH, SPDT, 3A, 120VAC, 28VDC, RIGHT ANGLE THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Product Range:- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 3A, 120VAC, 28VDC, RIGHT ANGLE THROUGH HOLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 700SP7B20M7QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
700SP7B20M7QE
Switches - Pushbutton Switches 700SP7B20M7QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2597-ND 1400-700SP7B20M7QE 700SP7B20M7QE 16N1611 700SP7B20M7QE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc, Right Angle Through Hole; Switch Operation E-Switch Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 3 amps 3 amps 1 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115813 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
E program - EDP - Mushroom button - EDPRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details