Pushbutton Switch DPDT Standard Panel Mount, Rear
PUSHBUTTON, 3A, DPDT, On-(On), Solder
SWITCH PUSHBUTTON DPDT 3A 120V
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) DPDT Solder
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 700DP7B10M1QEH-ND | 1400-700DP7B10M1QEH | 700DP7B10M1QEH | 700DP7B10M1QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 1 amps |