E-Switch, Inc. Pushbutton Switches 800UDP8P1A1M2RER1BLK

Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5347-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5347-ND
Pushbutton Switches EG5347-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Pushbutton Switches 1400-800UDP8P1A1M2RER1BLK
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Switches - Pushbutton Switches - 1355859-800UDP8P1A1M2RER1BLK - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1355859-800UDP8P1A1M2RER1BLK
Switches - Pushbutton Switches 1355859-800UDP8P1A1M2RER1BLK
Win Source Part Number: 1355859-800UDP8P1A1M 2RER1BLK Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 800U Package: Tube Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 800UDP8 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: DPDT Switch Function: On-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 40,000 Cycles Electrical Life: 6,000 Cycles

Win Source Part Number: 1355859-800UDP8P1A1M2RER1BLK
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 800U
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 800UDP8
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 40,000 Cycles
Electrical Life: 6,000 Cycles

Buy Now Datasheet
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2986 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2986
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2986
PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800UDP8P1A1M2RER1BLK
Pushbutton Switches 800UDP8P1A1M2RER1BLK
Pushbutton Switches Ultraminiature Pushbutton Switch 0.4VA @ 20V Max (AC or DC) 250 gf Double Pole ON-(ON) 3.30mm H Actuator, 1.6mm H Bushing, PC Thru Hole, Epoxy Sealed, 4mm dia round cap black

Pushbutton Switches Ultraminiature Pushbutton Switch 0.4VA @ 20V Max (AC or DC) 250 gf Double Pole ON-(ON) 3.30mm H Actuator, 1.6mm H Bushing, PC Thru Hole, Epoxy Sealed, 4mm dia round cap black

Buy Now Datasheet
Switches - Pushbutton Switches 800UDP8P1A1M2RER1BLK
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5347-ND 1400-800UDP8P1A1M2RER1BLK 1355859-800UDP8P1A1M2RER1BLK 84Y2986 800UDP8P1A1M2RER1BLK 800UDP8P1A1M2RER1BLK
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features DustProof DustProof; Weather resistant or waterproof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 21755342 - Radwell International
Schmersal Inc.
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Push Buttons - 2ALF8LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers