E-Switch, Inc. Pushbutton Switches 700SP7B10VS3RE

Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700SP7B10VS3RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700SP7B10VS3RE
Pushbutton Switches 1400-700SP7B10VS3RE
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin

PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - 700SP7B10VS3RE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700SP7B10VS3RE-ND
Pushbutton Switches 700SP7B10VS3RE-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7B10VS3RE
Pushbutton Switches 700SP7B10VS3RE
Pushbutton Switches .4A @ 20VAC On-(On) SPDT DPDT

Pushbutton Switches .4A @ 20VAC On-(On) SPDT DPDT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700SP7B10VS3RE
Switches - Pushbutton Switches 700SP7B10VS3RE
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700SP7B10VS3RE 700SP7B10VS3RE-ND 700SP7B10VS3RE 700SP7B10VS3RE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Max. Mechanical Life 50000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4412895 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features RoHS
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details