PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Red
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
SWITCH PUSH SPDT 0.3A 12V
Pushbutton Switches PUSHBUTTON
PB SW, SPDT, 0.3A, 12V, GRN/RED, SOLDER; Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5501MBLKREDGRN | EG171571-ND | 5501MBLKREDGRN | 5501MBLKREDGRN | 16N1392 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 0.3A, 12V, Grn/red, Solder; Product Range E-Switch |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |