Dialight Corp. Pushbutton Switches 5542121211

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 350-3515-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
350-3515-ND
Pushbutton Switches 350-3515-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - 5542121211 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
5542121211
Switches - Pushbutton Switches 5542121211
SWITCH PUSHBUTTON SPDT 1A 125V

SWITCH PUSHBUTTON SPDT 1A 125V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 350-3515-ND 5542121211
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-1933-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details