Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder
Pushbutton Switches SPDT ON(ON) SLDR MNT
SWITCH PUSH SPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2593-ND | 1400-700SP7B10M1REH | 700SP7B10M1REH | 700SP7B10M1REH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals |
| Max. Mechanical Life | 50000 Number of electrical operations |