E-Switch, Inc. Pushbutton Switches 5511M1X

Description
PUSHBUTTON
Request a Quote Datasheet
Description
PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-5511M1X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-5511M1X
Pushbutton Switches 1400-5511M1X
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Pushbutton Switches - EG1709-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG1709-ND
Pushbutton Switches EG1709-ND
Pushbutton Switch SPDT Keyswitch Through Hole

Pushbutton Switch SPDT Keyswitch Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
5511M1X
Pushbutton Switches 5511M1X
Pushbutton Switches LG BLK CAP NO LED

Pushbutton Switches LG BLK CAP NO LED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
5511M1X
Switches - Pushbutton Switches 5511M1X
SWITCH PUSH SPDT 0.03A 12V

SWITCH PUSH SPDT 0.03A 12V

Supplier's Site
Pb Switch, Spdt, 0.012A, 24Vdc, Solder; Product Range E-Switch - 16N1436 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.012A, 24Vdc, Solder; Product Range E-Switch
16N1436
Pb Switch, Spdt, 0.012A, 24Vdc, Solder; Product Range E-Switch 16N1436
PB SWITCH, SPDT, 0.012A, 24VDC, SOLDER; Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:300mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.012A, 24VDC, SOLDER; Product Range:5500 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-5511M1X EG1709-ND 5511M1X 5511M1X 16N1436
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.012A, 24Vdc, Solder; Product Range E-Switch
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.3000 amps 0.0120 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details