PUSHBUTTON, 3A, SPST, Off-(On), PC Pin, IP67
Win Source Part Number: 1376038-800AWSP9M2QE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 800A
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 800AWSP9
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A (AC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 120 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 50,000 Cycles
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPDT
SWITCH PUSH SPST-NO 1A 120V
PUSHBUTTON SWITCH, SPDT, 1A, 120VAC, 28VDC; Product Range:800A Series; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800AWSP9M2QE | 1376038-800AWSP9M2QE | EG2605-ND | 800AWSP9M2QE | 800AWSP9M2QE | 16N1651 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spdt, 1A, 120Vac, 28Vdc; Product Range E-Switch |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||||
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | RoHS | ||
| Max Current Rating | 3 amps | 1 amps | 1 amps | 1 amps | 1 amps |