Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 3A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 800SP9B5M1QEHFLUSHACT-ND | 1400-800SP9B5M1QEHFLUSHACT | 800SP9B5M1QEHFLUSHACT | 800SP9B5M1QEHFLUSHACT |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |