E-Switch, Inc. Pushbutton Switches 800BWSP9SM6RE

Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG2610CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2610CT-ND
Pushbutton Switches EG2610CT-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - EG2610TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2610TR-ND
Pushbutton Switches EG2610TR-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - EG2610DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2610DKR-ND
Pushbutton Switches EG2610DKR-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800BWSP9SM6RE
Pushbutton Switches 800BWSP9SM6RE
Pushbutton Switches SPST OFF-(ON)

Pushbutton Switches SPST OFF-(ON)

Buy Now Datasheet
Switches - Pushbutton Switches - 800BWSP9SM6RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
800BWSP9SM6RE
Switches - Pushbutton Switches 800BWSP9SM6RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pushbutton Switch, Spst, 3A, 20Vac, 20Vdc, Smd; Product Range E-Switch - 16N1660 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 3A, 20Vac, 20Vdc, Smd; Product Range E-Switch
16N1660
Pushbutton Switch, Spst, 3A, 20Vac, 20Vdc, Smd; Product Range E-Switch 16N1660
PUSHBUTTON SWITCH, SPST, 3A, 20VAC, 20VDC, SMD; Product Range:800B Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 3A, 20VAC, 20VDC, SMD; Product Range:800B Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG2610CT-ND EG2610TR-ND 800BWSP9SM6RE 800BWSP9SM6RE 16N1660
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Spst, 3A, 20Vac, 20Vdc, Smd; Product Range E-Switch
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF3LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Process Sealed Subminiature Pushbutton - AB15BW-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 923455 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details