E-Switch, Inc. Pushbutton Switches 700SP7B10M7QE

Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700SP7B10M7QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700SP7B10M7QE
Pushbutton Switches 1400-700SP7B10M7QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - 700SP7B10M7QE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
700SP7B10M7QE-ND
Pushbutton Switches 700SP7B10M7QE-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700SP7B10M7QE
Switches - Pushbutton Switches 700SP7B10M7QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
700SP7B10M7QE
Pushbutton Switches 700SP7B10M7QE
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) SPDT DPDT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700SP7B10M7QE 700SP7B10M7QE-ND 700SP7B10M7QE 700SP7B10M7QE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 3 amps 3 amps 3 amps 1 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details