Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8121J81ZGI22-ND | 8121J81ZGI22 | 8121J81ZGI22 | 37AH7755 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps | 1 amps |