Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin
SWITCH PUSHBUTTON SPDT 3A 120V
Pushbutton Switches PUSHBUTTON
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5832-ND | 1400-700SP7B10M7QEH | 700SP7B10M7QEH | 700SP7B10M7QEH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 1 amps |