E-Switch, Inc. Pushbutton Switches 800SP9B7M7QE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 800SP9B7M7QE-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
800SP9B7M7QE-ND
Pushbutton Switches 800SP9B7M7QE-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches - 1400-800SP9B7M7QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B7M7QE
Pushbutton Switches 1400-800SP9B7M7QE
PUSHBUTTON, 3A, SPST, Off-(On), PC Pin

PUSHBUTTON, 3A, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch - 16N1759 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch
16N1759
Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch 16N1759
PB SW, SPST, 3A, 120VAC, SOLDER; Product Range:800 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

PB SW, SPST, 3A, 120VAC, SOLDER; Product Range:800 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B7M7QE
Pushbutton Switches 800SP9B7M7QE
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPST/SPDT

Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPST/SPDT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800SP9B7M7QE
Switches - Pushbutton Switches 800SP9B7M7QE
SWITCH PUSH SPST-NO 3A 120V

SWITCH PUSH SPST-NO 3A 120V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 800SP9B7M7QE-ND 1400-800SP9B7M7QE 16N1759 800SP9B7M7QE 800SP9B7M7QE
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 3A, 120Vac, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364703-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTHGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details