Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PUSHBUTTON, 3A, SPST, Off-(On), PC Pin, IP67
SWITCH, PUSHBUTTON, SPST, 1A, 120VAC, THROUGH HOLE; Product Range:800A Series; Contact Configuration:SPST-N
Pushbutton Switches 3A 120VAC or 28VDC Off-(On) SPST/SPDT
SWITCH PUSH SPST-NO 1A 120V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG2607-ND | 1400-800AWSP9M6QE | 16N1653 | 800AWSP9M6QE | 800AWSP9M6QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 1A, 120Vac, Through Hole; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins |