PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Green
Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Pushbutton Switches Pushbutton Switch SPDT 0.3A 12V
SWITCH PUSHBUTTON SPDT 30MA 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5501MREDGRNRED | EG5822-ND | 5501MREDGRNRED | 5501MREDGRNRED |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.3000 amps | 0.0300 amps | 0.3000 amps | 0.0300 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |