PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches .4A @ 20V (AC/DC) Off-(On) SPDT
SWITCH PUSH SPST-NO 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B10M2RE | 800SP9B10M2RE-ND | 800SP9B10M2RE | 800SP9B10M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Configuration | Normally Open (NO) |