DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 49
Product Name Notes
ACTUATOR, 16 MM, 18 MM X 18 MM,
ACTUATOR, 16 MM, 18 MM, ILLUMI
ACTUATOR, 16 MM, 24 MM X 18 MM,
MSM 19 SWITCH C 100MA RI QC
MSM-19 SWITCH
MSM-22 SWITCH
MSM-30 SWITCH
MSM19 SWITCH
MSM22 NX CS 05A AI 0GN
MSM22 SWITCH MO NX SPDT 100MA AI
MSM22 SWITCH MO NX SPDT 100MA RI
MSM22 SWITCH MO NX SPDT 100MA
MSM22 SWITCH MO NX SPDT 10A RGB
MSM22 SWITCH MO NX SPDT 5A AI 0B
MSM22 SWITCH MO NX SPDT 5A AI 0G
MSM22 SWITCH MO NX SPDT 5A AI RG
MSM22 SWITCH MO NX SPDT 5A RI 0B
MSMII-19 SWITCH MO NX SPDT 100M
MSMII-22 SWITCH MO NX SPDT 100M
MSMII-22 SWITCH MO NX SPDT 2A A
MSMII-22 SWITCH MO NX SPDT 2A R
MSMII-22 SWITCH, MOMENTARY SWITC
MSMII-30 SWITCH MO NX SPDT 100M
MSMII-30 SWITCH, MOMENTARY SWITC
Pushbutton Switch 3PST Standard Chassis Mount
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Pushbutton Switch DPST-NO Standard Panel Mount, Front
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switch DPST-NO/NC Standard Through Hole, Right Angle
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Rear
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switch SPDT Standard Through Hole
Pushbutton Switch SPDT x 3 Standard Panel Mount, Rear
Pushbutton Switch SPST Standard Free Hanging
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle, Vertical
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switch Standard Surface Mount
Pushbutton Switch
SWITCH PUSHBUTTON DPDT 5A 125V
SWITCH PUSHBUTTON SPDT 100MA 30V
SWITCH PUSHBUTTON SPDT 100MA
SWITCH PUSHBUTTON SPDT 10A 250V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON

<< Prev Next >>