E-Switch, Inc. Pushbutton Switches 800USP8P1A1M7RE

Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800USP8P1A1M7RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800USP8P1A1M7RE
Pushbutton Switches 1400-800USP8P1A1M7RE
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5343-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5343-ND
Pushbutton Switches EG5343-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800USP8P1A1M7RE
Switches - Pushbutton Switches 800USP8P1A1M7RE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2996 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2996
Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2996
PB SW, SPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800USP8P1A1M7RE EG5343-ND 800USP8P1A1M7RE 84Y2996
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Solder; Product Range E-Switch
Switch Function Maintained Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151921 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details