E-Switch, Inc. Pushbutton Switches 800SP9B6M6RE

Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800SP9B6M6RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800SP9B6M6RE
Pushbutton Switches 1400-800SP9B6M6RE
PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin

PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG2615-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2615-ND
Pushbutton Switches EG2615-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 1376060-800SP9B6M6RE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376060-800SP9B6M6RE
Switches - Pushbutton Switches 1376060-800SP9B6M6RE
Win Source Part Number: 1376060-800SP9B6M6RE Category: Switches - Pushbutton Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 800 Package: Bulk Product Status: Active Base Product Number: 800SP9 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Round, Plunger Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Mechanical Life: 50,000 Cycles Electrical Life: 50,000 Cycles

Win Source Part Number: 1376060-800SP9B6M6RE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 800
Package: Bulk
Product Status: Active
Base Product Number: 800SP9
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Mechanical Life: 50,000 Cycles
Electrical Life: 50,000 Cycles

Buy Now Datasheet
Pushbutton Switch, Spst, 3A, 120Vac, 28Vdc; Product Range E-Switch - 16N1742 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 3A, 120Vac, 28Vdc; Product Range E-Switch
16N1742
Pushbutton Switch, Spst, 3A, 120Vac, 28Vdc; Product Range E-Switch 16N1742
PUSHBUTTON SWITCH, SPST, 3A, 120VAC, 28VDC; Product Range:800 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 3A, 120VAC, 28VDC; Product Range:800 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH PUSH SPST-NO 0.4VA 20V - 239-800SP9B6M6RE - Utmel Electronic Limited
Hong Kong, China
SWITCH PUSH SPST-NO 0.4VA 20V
239-800SP9B6M6RE
SWITCH PUSH SPST-NO 0.4VA 20V 239-800SP9B6M6RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
800SP9B6M6RE
Pushbutton Switches 800SP9B6M6RE
Pushbutton Switches SPST OFF(ON) PC MNT

Pushbutton Switches SPST OFF(ON) PC MNT

Buy Now Datasheet
Switches - Pushbutton Switches - 800SP9B6M6RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
800SP9B6M6RE
Switches - Pushbutton Switches 800SP9B6M6RE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800SP9B6M6RE EG2615-ND 1376060-800SP9B6M6RE 16N1742 239-800SP9B6M6RE 800SP9B6M6RE 800SP9B6M6RE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Spst, 3A, 120Vac, 28Vdc; Product Range E-Switch SWITCH PUSH SPST-NO 0.4VA 20V Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact; Off-Mom Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins PC Pin Solder Pin
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317570-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details