PUSHBUTTON, 0.4VA, SPST, Off-(On), PC Pin
Pushbutton Switch SPST-NO Standard Through Hole
PB SW, SPST, 0.4VA, 20V, SOLDER; Product Range:800 Series; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF(ON) PC MNT
SWITCH PUSH SPST-NO 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP9B6M2RE | EG2614-ND | 16N1741 | 800SP9B6M2RE | 800SP9B6M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Solder; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Configuration | Normally Open (NO) | Normally Open (NO) |