E-Switch, Inc. Pushbutton Switches 800AWSP8M2QE

Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800AWSP8M2QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800AWSP8M2QE
Pushbutton Switches 1400-800AWSP8M2QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG2603-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG2603-ND
Pushbutton Switches EG2603-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
800AWSP8M2QE
Pushbutton Switches 800AWSP8M2QE
Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPDT

Pushbutton Switches 3A 120VAC or 28VDC On-(On) SPDT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800AWSP8M2QE
Switches - Pushbutton Switches 800AWSP8M2QE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800AWSP8M2QE EG2603-ND 800AWSP8M2QE 800AWSP8M2QE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers