PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Pushbutton Switch SPDT Standard Panel Mount, Rear
PUSHBUTTON SWITCH, SPDT, 3A, 120VAC, 28VDC; Product Range:700 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:White RoHS Compliant: Yes
Pushbutton Switches SPDT ON(ON) PC MNT
SWITCH PUSH SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700SP7B10M2REH | EG2595-ND | 16N1572 | 700SP7B10M2REH | 700SP7B10M2REH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch, Spdt, 3A, 120Vac, 28Vdc; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Max. Mechanical Life | 50000 Number of electrical operations |