E-Switch, Inc. Pushbutton Switches 800UDP8P1A1M2RE

Description
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-800UDP8P1A1M2RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-800UDP8P1A1M2RE
Pushbutton Switches 1400-800UDP8P1A1M2RE
PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5344-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5344-ND
Pushbutton Switches EG5344-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch - 84Y2985 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch
84Y2985
Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch 84Y2985
PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

PB SW, DPDT, 0.4VA, 20V, SOLDER; Product Range:800U Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Contact Voltage VAC:20V; Contact Voltage VDC:20V; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 800UDP8P1A1M2RE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
800UDP8P1A1M2RE
Pushbutton Switches 800UDP8P1A1M2RE
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
800UDP8P1A1M2RE
Switches - Pushbutton Switches 800UDP8P1A1M2RE
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-800UDP8P1A1M2RE EG5344-ND 84Y2985 800UDP8P1A1M2RE 800UDP8P1A1M2RE
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.4Va, 20V, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details