PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches SPDT ON(ON) PC MNT
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-800SP8B7M7RE | 800SP8B7M7RE-ND | 800SP8B7M7RE | 800SP8B7M7RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Max. Mechanical Life | 50000 Number of electrical operations |